Edmund Optics Inc. Kinematic Mirror Mount 50.8mm NT55-005

Description
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.
Description
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Kinematic Mirror Mount 50.8mm
NT55-005
Kinematic Mirror Mount 50.8mm NT55-005
4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.
  • 4 Metric Sizes Available
  • Precision Micrometer Movement for Tilt Adjustment
  • Color Coded Knobs for Pitch and Roll
  • Set Screw Holds Optics in Place
  • Delrin® Pads for Optics

Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted micrometers do not interfere with system integration. Dimension D2 represents the clear aperture. Posts and Post Holders are required for mounting to a breadboard. Black anodized aluminum.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT55-005
Product Name Kinematic Mirror Mount 50.8mm
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 2 in., 2 Locking Allen-Keys - HVM-2t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6.7 mm (0.2638 inch)
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Specs
Mount Type Filter Holder (optional feature); Lens Holder (optional feature); Mirror Mount (optional feature)
Clear Aperture 34 mm (1.34 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details