Edmund Optics Inc. C-Mounted Standard Cube Beamsplitter NT54-823

Description
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Standard and Non-Polarizing Beamsplitter Options Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of standard off-the-shelf components. The housing is 50mm H x 38mm W x 38mm D, with four C-Mount (1" x 32 TPI) female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Standard Cube Beamsplitter features a coating designed for visible wavelengths and MgF2 anti-reflection coated faces. The C-Mounted Visible Non-Polarizing Cube Beamsplitter is designed for the 430 - 670nm wavelength range, and the C-Mounted NIR Non-Polarizing Cube Beamsplitter is designed for the 720 - 1080nm wavelength range.
Description
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Standard and Non-Polarizing Beamsplitter Options Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of standard off-the-shelf components. The housing is 50mm H x 38mm W x 38mm D, with four C-Mount (1" x 32 TPI) female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Standard Cube Beamsplitter features a coating designed for visible wavelengths and MgF2 anti-reflection coated faces. The C-Mounted Visible Non-Polarizing Cube Beamsplitter is designed for the 430 - 670nm wavelength range, and the C-Mounted NIR Non-Polarizing Cube Beamsplitter is designed for the 720 - 1080nm wavelength range.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
C-Mounted Standard Cube Beamsplitter
NT54-823
C-Mounted Standard Cube Beamsplitter NT54-823
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Standard and Non-Polarizing Beamsplitter Options Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of standard off-the-shelf components. The housing is 50mm H x 38mm W x 38mm D, with four C-Mount (1" x 32 TPI) female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Standard Cube Beamsplitter features a coating designed for visible wavelengths and MgF2 anti-reflection coated faces. The C-Mounted Visible Non-Polarizing Cube Beamsplitter is designed for the 430 - 670nm wavelength range, and the C-Mounted NIR Non-Polarizing Cube Beamsplitter is designed for the 720 - 1080nm wavelength range.
  • Simplifies Mounting and Alignment
  • Standard Female C-Mount Threaded Holes
  • Standard and Non-Polarizing Beamsplitter Options
  • Additional C-Mounted Beamsplitters, Filters, and Mirrors Available

TECHSPEC® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of standard off-the-shelf components. The housing is 50mm H x 38mm W x 38mm D, with four C-Mount (1" x 32 TPI) female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Standard Cube Beamsplitter features a coating designed for visible wavelengths and MgF2 anti-reflection coated faces. The C-Mounted Visible Non-Polarizing Cube Beamsplitter is designed for the 430 - 670nm wavelength range, and the C-Mounted NIR Non-Polarizing Cube Beamsplitter is designed for the 720 - 1080nm wavelength range.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Nonpolarizing Cube Beamsplitters
Product Number NT54-823
Product Name C-Mounted Standard Cube Beamsplitter
Beamsplitter Construction Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter Cube, Non-Polarizing, 12.7 mm, 1100-1600 nm Broadband - 05BC17MB.3 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Broadband Non-Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Broadband multilayer coating : Ravg<0.5% per surface
View Details
Broadband Non-Polarizing Beamsplitter Cube -  - Shanghai Optics
Specs
Beamsplitter Construction Cement
View Details