Edmund Optics Inc. KC Objective IF-3 NT53-783

Description
New Motorized Version Available Telephoto, Macroscope or Microscope Capability Focuses from Infinity to 63mm Designed to meet demanding imaging applications, the KC (with all 5 objectives) microscope lens provides primary magnification from 0.10-3.0X. Optional adapters for Mitutoyo and Achrovid™ infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a gauging lens, with both large working distance and high magnification. Suitable for both off-line quality control and on-line inspection in production, especially for measurement and flaw inspection. DL, LDL and LFA adapters thread onto C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Interchangeable objectives thread onto main body.To mount the KC, a C-clamp with ¼-20 tapped hole is positionable on the back 108mm of the lens to enable mounting on our Industrial Boom Stands. A fiber optic illuminator and a ring light guide are also recommended when using the IF4 objective. A coaxial attachment, #56-191 can be used for applications requiring coaxial illumination. Motorized InFocus™ KC Video Lens The motorized KC lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: Software for the motorized package can be downloaded at the following link.
Description
New Motorized Version Available Telephoto, Macroscope or Microscope Capability Focuses from Infinity to 63mm Designed to meet demanding imaging applications, the KC (with all 5 objectives) microscope lens provides primary magnification from 0.10-3.0X. Optional adapters for Mitutoyo and Achrovid™ infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a gauging lens, with both large working distance and high magnification. Suitable for both off-line quality control and on-line inspection in production, especially for measurement and flaw inspection. DL, LDL and LFA adapters thread onto C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Interchangeable objectives thread onto main body.To mount the KC, a C-clamp with ¼-20 tapped hole is positionable on the back 108mm of the lens to enable mounting on our Industrial Boom Stands. A fiber optic illuminator and a ring light guide are also recommended when using the IF4 objective. A coaxial attachment, #56-191 can be used for applications requiring coaxial illumination. Motorized InFocus™ KC Video Lens The motorized KC lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: Software for the motorized package can be downloaded at the following link.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
KC Objective IF-3
NT53-783
KC Objective IF-3 NT53-783
New Motorized Version Available Telephoto, Macroscope or Microscope Capability Focuses from Infinity to 63mm Designed to meet demanding imaging applications, the KC (with all 5 objectives) microscope lens provides primary magnification from 0.10-3.0X. Optional adapters for Mitutoyo and Achrovid™ infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a gauging lens, with both large working distance and high magnification. Suitable for both off-line quality control and on-line inspection in production, especially for measurement and flaw inspection. DL, LDL and LFA adapters thread onto C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Interchangeable objectives thread onto main body.To mount the KC, a C-clamp with ¼-20 tapped hole is positionable on the back 108mm of the lens to enable mounting on our Industrial Boom Stands. A fiber optic illuminator and a ring light guide are also recommended when using the IF4 objective. A coaxial attachment, #56-191 can be used for applications requiring coaxial illumination. Motorized InFocus™ KC Video Lens The motorized KC lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: Software for the motorized package can be downloaded at the following link.
  • New Motorized Version Available
  • Telephoto, Macroscope or Microscope Capability
  • Focuses from Infinity to 63mm

Designed to meet demanding imaging applications, the KC (with all 5 objectives) microscope lens provides primary magnification from 0.10-3.0X. Optional adapters for Mitutoyo and Achrovid™ infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a gauging lens, with both large working distance and high magnification. Suitable for both off-line quality control and on-line inspection in production, especially for measurement and flaw inspection. DL, LDL and LFA adapters thread onto C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Interchangeable objectives thread onto main body.To mount the KC, a C-clamp with ¼-20 tapped hole is positionable on the back 108mm of the lens to enable mounting on our Industrial Boom Stands. A fiber optic illuminator and a ring light guide are also recommended when using the IF4 objective. A coaxial attachment, #56-191 can be used for applications requiring coaxial illumination.

Motorized InFocus™ KC Video Lens

The motorized KC lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: Software for the motorized package can be downloaded at the following link.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT53-783
Product Name KC Objective IF-3
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Plan Achromatic Microscope Objectives - SO-H63C-0197 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat; Plan
Magnification 100 X
View Details
Specs
Lens Type Objective Lens
Magnification 20 X
Numerical Aperture 0.4000 NA
View Details