Edmund Optics Inc. 2" Diffuse Axial Illuminator Adapter NT53-380

Description
For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.
Description
For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
2" Diffuse Axial Illuminator Adapter
NT53-380
2" Diffuse Axial Illuminator Adapter NT53-380
For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.
  • For Fiber Optic Illuminators
  • Even Light Distribution
  • High Contrast for Inspecting Reflective Surfaces

Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT53-380
Product Name 2" Diffuse Axial Illuminator Adapter
Illumination Type Axial
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Active Area Width 3.9 inch (99.06 mm)
Lifetime 20000 hours
Color Temperature 6000 K
View Details