Edmund Optics Inc. Table-Top Base Illuminator Dual Lamp, 110V NT52-184

Description
5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer. Table Top Base Illuminators Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.
Description
5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer. Table Top Base Illuminators Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Table-Top Base Illuminator Dual Lamp, 110V
NT52-184
Table-Top Base Illuminator Dual Lamp, 110V NT52-184
5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer. Table Top Base Illuminators Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.
  • 5500 Foot Candles
  • 3000 Degree Color
  • Temperature

Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord.

Clip-On Base Illuminators

Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer.

Table Top Base Illuminators

Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT52-184
Product Name Table-Top Base Illuminator Dual Lamp, 110V
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Light Source Light Emitting Diode
Lifetime 60000 hours
Wavelength 630 nm (6300 Å)
View Details
DIGI-TENT KIT - LK2513/944857 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details
Back Light - CA-DSB15 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details