Edmund Optics Inc. UV Holographic Diffuser 25 Degree Diffusing Angle 25mm Dia NT48-509

Description
Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.
Description
Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Holographic Diffuser 25 Degree Diffusing Angle 25mm Dia
NT48-509
UV Holographic Diffuser 25 Degree Diffusing Angle 25mm Dia NT48-509
Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.
  • Diffusing Angles Ranging from 0.5 - 50°
  • Fused Silica Substrate Offers 70% Transmission at 190nm
  • Homogenous Light Distribution
  • Standard Holographic Diffusers Also Available

Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Diffusers
Product Number NT48-509
Product Name UV Holographic Diffuser 25 Degree Diffusing Angle 25mm Dia
Diffuser Type Holographic Diffuser
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Specs
Diffuser Type Holographic Diffuser
Diffusing Angle 0.5°
Shape Circular
View Details