Edmund Optics Inc. Polka-Dot Beamsplitter 25.4mm Sq 70R/30T NT47-609

Description
UV to MWIR Spectrum Coverage Many Beamsplitting Ratios Available Not Angle Sensitive Offering a distinct advantage over standard dielectric beamsplitters, Polka-Dot Beamsplitters have a constant reflection/transmiss ion ratio over a large spectral range. The UV grade fused silica substrate has a vacuum deposited enhanced aluminum coating in fixed square sized apertures. Incident light is reflected by the coated area and is transmitted through the surrounding uncoated substrate. Since Polka-Dot Beamsplitters are not angle sensitive, they are ideal for splitting energy from a radiant light source. Polka-Dot Beamsplitters offer no significant divergence from diffraction, nor are there performance issues with polarized sources. These beamsplitters are ideal for use with broadband, extended sources, such as tungsten, halogen, deuterium, and xenon lamps, and for use in monochromators, spectrophotometers, and other optical systems.
Description
UV to MWIR Spectrum Coverage Many Beamsplitting Ratios Available Not Angle Sensitive Offering a distinct advantage over standard dielectric beamsplitters, Polka-Dot Beamsplitters have a constant reflection/transmiss ion ratio over a large spectral range. The UV grade fused silica substrate has a vacuum deposited enhanced aluminum coating in fixed square sized apertures. Incident light is reflected by the coated area and is transmitted through the surrounding uncoated substrate. Since Polka-Dot Beamsplitters are not angle sensitive, they are ideal for splitting energy from a radiant light source. Polka-Dot Beamsplitters offer no significant divergence from diffraction, nor are there performance issues with polarized sources. These beamsplitters are ideal for use with broadband, extended sources, such as tungsten, halogen, deuterium, and xenon lamps, and for use in monochromators, spectrophotometers, and other optical systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Polka-Dot Beamsplitter 25.4mm Sq 70R/30T
NT47-609
Polka-Dot Beamsplitter 25.4mm Sq 70R/30T NT47-609
UV to MWIR Spectrum Coverage Many Beamsplitting Ratios Available Not Angle Sensitive Offering a distinct advantage over standard dielectric beamsplitters, Polka-Dot Beamsplitters have a constant reflection/transmiss ion ratio over a large spectral range. The UV grade fused silica substrate has a vacuum deposited enhanced aluminum coating in fixed square sized apertures. Incident light is reflected by the coated area and is transmitted through the surrounding uncoated substrate. Since Polka-Dot Beamsplitters are not angle sensitive, they are ideal for splitting energy from a radiant light source. Polka-Dot Beamsplitters offer no significant divergence from diffraction, nor are there performance issues with polarized sources. These beamsplitters are ideal for use with broadband, extended sources, such as tungsten, halogen, deuterium, and xenon lamps, and for use in monochromators, spectrophotometers, and other optical systems.
  • UV to MWIR Spectrum Coverage
  • Many Beamsplitting Ratios Available
  • Not Angle Sensitive

Offering a distinct advantage over standard dielectric beamsplitters, Polka-Dot Beamsplitters have a constant reflection/transmission ratio over a large spectral range. The UV grade fused silica substrate has a vacuum deposited enhanced aluminum coating in fixed square sized apertures. Incident light is reflected by the coated area and is transmitted through the surrounding uncoated substrate. Since Polka-Dot Beamsplitters are not angle sensitive, they are ideal for splitting energy from a radiant light source. Polka-Dot Beamsplitters offer no significant divergence from diffraction, nor are there performance issues with polarized sources. These beamsplitters are ideal for use with broadband, extended sources, such as tungsten, halogen, deuterium, and xenon lamps, and for use in monochromators, spectrophotometers, and other optical systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polka Dot Beamsplitters
Product Number NT47-609
Product Name Polka-Dot Beamsplitter 25.4mm Sq 70R/30T
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polka Dot Beamsplitters -  - Newport MKS
Specs
Beamsplitter Shape Circular; Square
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Polka-Dot Beamsplitters Series -  - Shimadzu Corporation
Specs
Beamsplitter Shape Circular (optional feature); Square (optional feature)
Wavelength Range 250 to 3200 nm (2500 to 32000 Å)
Surface Quality 80-50 Scratch / Dig
View Details
Specs
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Specs
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1.5 mm (0.0591 inch)
View Details