Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a 'polka dot' pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.
50% reflectance, 50% transmission from 250 to 2500 nm
Insensitive to angle of incidence changes
Ideal for white light illumination applications
1 inch diameter or 2 square sizes
Features
Polka Dot Pattern Beamsplitting
These beamsplitters are coated with aluminum and SiO protective overcoat in a "polka dot" pattern. The pattern is a series of aluminum dots, 2.5 mm in diameter, separated by a 3.2 mm center-to-center distance.
Transmittance/Reflec
tance of Polka Dot Beamsplitters 50/50 Split From 250 to 2500 nm
Optimized for white light illumination applications, the smallest beam diameter suitable for a 50/50 split is 0.37 inches (9.5 mm). For beams larger than this, 50% of an incident beam hits the coated area, independent of the angle of incidence, and is reflected. The other 50% of the incident beam hits the uncoated fused silica. The reflectance off the uncoated area is angle- and polarization-sensiti
ve, but this is a minor effect (except at very high angles of incidence). For angles up to 45°, specified performance can be expected.
Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a 'polka dot' pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.
- 50% reflectance, 50% transmission from 250 to 2500 nm
- Insensitive to angle of incidence changes
- Ideal for white light illumination applications
- 1 inch diameter or 2 square sizes
Features
Polka Dot Pattern Beamsplitting
These beamsplitters are coated with aluminum and SiO protective overcoat in a "polka dot" pattern. The pattern is a series of aluminum dots, 2.5 mm in diameter, separated by a 3.2 mm center-to-center distance.
Transmittance/Reflectance of Polka Dot Beamsplitters 50/50 Split From 250 to 2500 nm
Optimized for white light illumination applications, the smallest beam diameter suitable for a 50/50 split is 0.37 inches (9.5 mm). For beams larger than this, 50% of an incident beam hits the coated area, independent of the angle of incidence, and is reflected. The other 50% of the incident beam hits the uncoated fused silica. The reflectance off the uncoated area is angle- and polarization-sensitive, but this is a minor effect (except at very high angles of incidence). For angles up to 45°, specified performance can be expected.