Edmund Optics Inc. 20X Mitutoyo Plan Apo SL Infinity-Corrected Objective NT46-398

Description
Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field Inspection 13mm Working Distance for 100X and 200X Models High Quality Apochromat Design Flat Image Surface over Entire Field of View Good Color Reproducibility Standard M Plan Apo Series Available Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.
Description
Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field Inspection 13mm Working Distance for 100X and 200X Models High Quality Apochromat Design Flat Image Surface over Entire Field of View Good Color Reproducibility Standard M Plan Apo Series Available Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
20X Mitutoyo Plan Apo SL Infinity-Corrected Objective
NT46-398
20X Mitutoyo Plan Apo SL Infinity-Corrected Objective NT46-398
Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field Inspection 13mm Working Distance for 100X and 200X Models High Quality Apochromat Design Flat Image Surface over Entire Field of View Good Color Reproducibility Standard M Plan Apo Series Available Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.
  • Long Working Distance, 6mm for 100X
  • Bright Field Inspection
  • High Quality Plan Apochromat Design
  • Good Color Reproducibility
  • Flat Image Surface over Entire Field of View

Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI).

M Plan Apo SL Series

  • Super-Long Working Distance for Bright Field Inspection
  • 13mm Working Distance for 100X and 200X Models
  • High Quality Apochromat Design
  • Flat Image Surface over Entire Field of View
  • Good Color Reproducibility
  • Standard M Plan Apo Series Available

Accessory Tube Lenses

Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmund Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT46-398
Product Name 20X Mitutoyo Plan Apo SL Infinity-Corrected Objective
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 20 X
Unlock Full Specs
to access all available technical data

Similar Products

Inifinite Conjugate Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 4 to 60 X
View Details
Industrial Microscope Objective Lens - MPLFLN - Evident Scientific
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Specialty / Other; Semi-Apochromatic
Magnification 1.25 to 100 X
View Details
Eyepieces-Stereo Microscopes - ES20 - Parco Scientific Company
Parco Scientific Company
Specs
Lens Type Eyepiece Lens
View Details