Edmund Optics Inc. 50X Mitutoyo Plan Apo Infinity-Corrected Long WD Objective NT46-146

Description
Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field Inspection 13mm Working Distance for 100X and 200X Models High Quality Apochromat Design Flat Image Surface over Entire Field of View Good Color Reproducibility Standard M Plan Apo Series Available Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.
Description
Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field Inspection 13mm Working Distance for 100X and 200X Models High Quality Apochromat Design Flat Image Surface over Entire Field of View Good Color Reproducibility Standard M Plan Apo Series Available Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50X Mitutoyo Plan Apo Infinity-Corrected Long WD Objective
NT46-146
50X Mitutoyo Plan Apo Infinity-Corrected Long WD Objective NT46-146
Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field Inspection 13mm Working Distance for 100X and 200X Models High Quality Apochromat Design Flat Image Surface over Entire Field of View Good Color Reproducibility Standard M Plan Apo Series Available Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmun d Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.
  • Long Working Distance, 6mm for 100X
  • Bright Field Inspection
  • High Quality Plan Apochromat Design
  • Good Color Reproducibility
  • Flat Image Surface over Entire Field of View

Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They have achieved the best combination of working distance and optical performance by using a new approach"avoiding outdated conventions used by competitors. Making the objectives larger and longer has made the designs easier (95mm parfocalization length). In order to maintain as high an N.A. and contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high volume production has made it possible to keep the cost down to that of standard Achromat long working distance objectives. In addition, all these objectives are strain-free. Optimized for bright field illumination (incident illumination parallel to optical axis), these lenses are ideal for in-line illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI).

M Plan Apo SL Series

  • Super-Long Working Distance for Bright Field Inspection
  • 13mm Working Distance for 100X and 200X Models
  • High Quality Apochromat Design
  • Flat Image Surface over Entire Field of View
  • Good Color Reproducibility
  • Standard M Plan Apo Series Available

Accessory Tube Lenses

Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitutoyo objectives to additional configurations.Edmund Optics is the main source for Mitutoyo Objectives. Place your orders now for these in demand quality products.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT46-146
Product Name 50X Mitutoyo Plan Apo Infinity-Corrected Long WD Objective
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 50 X
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Plan Achromatic Microscope Objectives - SO-H63C-0094 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat; Plan
Magnification 25 X
View Details