Designed for a wide variety of applications, our commercial objectives are provided in both achromatic and plan designs. Using DIN standard, 0.7965" (20.1mm) dia. threads, 36 TPI, 55° Whitworth, these objectives will fit into most microscope and spatial filter assemblies. Used in conjunction with our T- and C-mounting systems they are an ideal solution for OEM production use.Note: 40X and 100X versions are spring loaded. 100X version is also oil immersion type.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Microscope Lenses and Objectives |
| Product Number | NT43-909 |
| Product Name | 100X DIN Plan Commercial Grade Objective |
| Lens Type | Objective Lens |