Edmund Optics Inc. 100X JIS Achromatic, Spring Loaded Intl Standard Objective NT41-670

Description
Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut fã¼r Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).
Description
Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut fã¼r Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
100X JIS Achromatic, Spring Loaded Intl Standard Objective
NT41-670
100X JIS Achromatic, Spring Loaded Intl Standard Objective NT41-670
Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut fã¼r Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).

Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut für Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT41-670
Product Name 100X JIS Achromatic, Spring Loaded Intl Standard Objective
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 100 X
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Microscope Objective Lens - WLI100XMRTC - Evident Scientific
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Specialty / Other; White Light Interferometry
Magnification 100 X
View Details
Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Specs
Lens Type Objective Lens
Magnification 15 X
Numerical Aperture 0.5000 NA
View Details
Microscope Objectives and Eyepieces - RS100 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Lens Type Eyepiece Lens
Magnification 10 X
Numerical Aperture 0.2500 NA
View Details