Edmund Optics Inc. K2/SC Standard Objective NT39-339

Description
Multiple Configurations for Video/Photo/Visual Applications 3X Greater Magnification than Other Coaxial In-line Systems Highest Possible Long-Distance Resolution Focus from Infinity to 55mm Supplementary Focuser Available for CentriTel™ Capabilities Recognized as the standard in Long Distance microscopes, the K2/SC is a further improvement to the original Model K2 that already was the top performer. The K2/SC offers high magnifications and a dynamic working distance range. The K2/SC Single-Portpackage includes manual iris for light level and depth of field control. Dual-Port option includes same parts as Single-Port, but also a right angle mirror to switch between views (not simultaneous viewing) and an additional eyepiece tube.Used in conjunction with the newly computed, internally positioned S lens (#65-040), the standard objective can focus from infinity down to 560mm and offers the highest resolution throughout. Both standard and close focus range objectives attach directly to the front dovetail. Ideal for applications ranging from remote vacuum chamber viewing to on-line process control. When combined with the correct thread adapter it allows the K2/SC to interface with common infinity corrected microscope objectives. To enable CentriTel™ simply add CentriTel™ focuser (#62-828). For viewing through an eyepiece (not included), adapter #58-796 is required. Recommended eyepiece is #54-426, which accepts 19mm diameter reticles.
Description
Multiple Configurations for Video/Photo/Visual Applications 3X Greater Magnification than Other Coaxial In-line Systems Highest Possible Long-Distance Resolution Focus from Infinity to 55mm Supplementary Focuser Available for CentriTel™ Capabilities Recognized as the standard in Long Distance microscopes, the K2/SC is a further improvement to the original Model K2 that already was the top performer. The K2/SC offers high magnifications and a dynamic working distance range. The K2/SC Single-Portpackage includes manual iris for light level and depth of field control. Dual-Port option includes same parts as Single-Port, but also a right angle mirror to switch between views (not simultaneous viewing) and an additional eyepiece tube.Used in conjunction with the newly computed, internally positioned S lens (#65-040), the standard objective can focus from infinity down to 560mm and offers the highest resolution throughout. Both standard and close focus range objectives attach directly to the front dovetail. Ideal for applications ranging from remote vacuum chamber viewing to on-line process control. When combined with the correct thread adapter it allows the K2/SC to interface with common infinity corrected microscope objectives. To enable CentriTel™ simply add CentriTel™ focuser (#62-828). For viewing through an eyepiece (not included), adapter #58-796 is required. Recommended eyepiece is #54-426, which accepts 19mm diameter reticles.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
K2/SC Standard Objective
NT39-339
K2/SC Standard Objective NT39-339
Multiple Configurations for Video/Photo/Visual Applications 3X Greater Magnification than Other Coaxial In-line Systems Highest Possible Long-Distance Resolution Focus from Infinity to 55mm Supplementary Focuser Available for CentriTel™ Capabilities Recognized as the standard in Long Distance microscopes, the K2/SC is a further improvement to the original Model K2 that already was the top performer. The K2/SC offers high magnifications and a dynamic working distance range. The K2/SC Single-Portpackage includes manual iris for light level and depth of field control. Dual-Port option includes same parts as Single-Port, but also a right angle mirror to switch between views (not simultaneous viewing) and an additional eyepiece tube.Used in conjunction with the newly computed, internally positioned S lens (#65-040), the standard objective can focus from infinity down to 560mm and offers the highest resolution throughout. Both standard and close focus range objectives attach directly to the front dovetail. Ideal for applications ranging from remote vacuum chamber viewing to on-line process control. When combined with the correct thread adapter it allows the K2/SC to interface with common infinity corrected microscope objectives. To enable CentriTel™ simply add CentriTel™ focuser (#62-828). For viewing through an eyepiece (not included), adapter #58-796 is required. Recommended eyepiece is #54-426, which accepts 19mm diameter reticles.
  • Multiple Configurations for Video/Photo/Visual Applications
  • 3X Greater Magnification than Other Coaxial In-line Systems
  • Highest Possible Long-Distance Resolution
  • Focus from Infinity to 55mm
  • Supplementary Focuser Available for CentriTel™ Capabilities

Recognized as the standard in Long Distance microscopes, the K2/SC is a further improvement to the original Model K2 that already was the top performer. The K2/SC offers high magnifications and a dynamic working distance range. The K2/SC Single-Portpackage includes manual iris for light level and depth of field control. Dual-Port option includes same parts as Single-Port, but also a right angle mirror to switch between views (not simultaneous viewing) and an additional eyepiece tube.Used in conjunction with the newly computed, internally positioned S lens (#65-040), the standard objective can focus from infinity down to 560mm and offers the highest resolution throughout. Both standard and close focus range objectives attach directly to the front dovetail. Ideal for applications ranging from remote vacuum chamber viewing to on-line process control. When combined with the correct thread adapter it allows the K2/SC to interface with common infinity corrected microscope objectives. To enable CentriTel™ simply add CentriTel™ focuser (#62-828). For viewing through an eyepiece (not included), adapter #58-796 is required. Recommended eyepiece is #54-426, which accepts 19mm diameter reticles.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT39-339
Product Name K2/SC Standard Objective
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Reflective Microscope Objectives -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 15 to 36 X
Numerical Aperture 0.4000 to 0.5200 NA
View Details
Specs
Lens Type Eyepiece Lens
View Details
Plan Microscope Objectives - SO-H63C-0343 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Plan
Magnification 40 X
View Details
Microscope Objectives and Eyepieces - MO-0060LWD - Universe Kogaku (America) Inc.
Specs
Lens Type Eyepiece Lens
Magnification 60 X
Numerical Aperture 0.7000 NA
View Details