Edmund Optics Inc. Optical Grade Plastic Optical Fiber Unjacketed 500μm NT02-532

Description
Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacry late) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.
Description
Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacry late) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Optical Grade Plastic Optical Fiber Unjacketed 500μm
NT02-532
Optical Grade Plastic Optical Fiber Unjacketed 500μm NT02-532
Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacry late) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.
  • Superior Light Transmission
  • ESKA® Fiber Strands
  • Step Index

Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is made of acrylic polymer PMMA (polymethyl-methacrylate) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible region of the spectrum. They can be used for a wide range of applications, from general industrial light guides to short distance data transmission. The fiber is tough and flexible, but is not designed to bear loads.Note: Price listed is per foot - minimum order is 10 feet per stock number. 3mm Fiber is lower grade Eska® fiber for commercial applications only.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Specialty Optical Fiber
Product Number NT02-532
Product Name Optical Grade Plastic Optical Fiber Unjacketed 500μm
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
HCS® Low OH Fiber - CF01493-15 - OFS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
View Details
Specs
Core Size 100 µm (3.94 mils)
Numerical Aperture 0.2200
Bending Radius 14 to 35 mm (0.5512 to 1.38 inch)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.) - N28F-15M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details