Econo Lift Limited Manual Turntable TT 48-60

Description
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
Datasheet
Description
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Turntable - TT 48-60 - Econo Lift Limited
Mississauga, Ontario, Canada
Manual Turntable
TT 48-60
Manual Turntable TT 48-60
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms

Bearings

  • 2” diameter
  • Sealed ball bearing type

Rotation

  • 360°

Low height

  • 5”

Options

  • Spring loaded detents
  • Manual detents
  • Larger / smaller platforms
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Turntables
Product Number TT 48-60
Product Name Manual Turntable
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Powered Turn Table - PP-5348 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 5300 lbs (2404 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Powered Turntables - 48-2000P - Southworth Products Corp.
Southworth Products Corp.
Specs
Load Capacity 2000 lbs (907 kg)
Speed 2 rpm
View Details
Manual Turntable - TT 48-10 - Econo Lift Limited
Specs
Power Manual
Features Tilting
Load Capacity 1000 lbs (454 kg)
View Details