Econo Lift Limited Tilt Table TRT-4-2436

Description
Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated (standard) A/C 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased or restricted Mounted on carousel
Datasheet
Description
Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated (standard) A/C 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased or restricted Mounted on carousel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Table - TRT-4-2436 - Econo Lift Limited
Mississauga, Ontario, Canada
Tilt Table
TRT-4-2436
Tilt Table TRT-4-2436
Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated (standard) A/C 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased or restricted Mounted on carousel

Tilt angle

  • 0-45 degrees (standard)

Front retaining lip

  • 8” high (standard)

Safety

  • Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure
  • Hold down tabs on all four corners

Lowered height

  • 9”

Power supplies
A/C 110/1/60 volt
Hand or foot operated
(standard)
A/C 220/460/575/3/60
Hand or foot operated
(optional)
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)
Safety

  • Bellow safety skirting
  • Safety tape switch
  • Retaining lip - larger or smaller
  • Conveyor or ball transfer tops

Options

  • Platforms: larger or smaller
  • Tilt Angle: increased or restricted
  • Mounted on carousel
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number TRT-4-2436
Product Name Tilt Table
Power Motor
Control Hand (optional feature); Foot
Features Rotating (optional feature)
Load Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Lift & Tilt Combination Table - PT-35243-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Lift/Tilt Table - TR-SL36-10 - Econo Lift Limited
Specs
Power Motor
Control Hand (optional feature); Foot
Load Capacity 1000 lbs (454 kg)
View Details