Econo Lift Limited Stationary Upender SU52-40

Description
Low height 10” Tilt angle 0-90 degrees Safety Velocity fuses on each cylinder to eliminate the table from collapsing Hold down tabs on all four corners Cylinders Double acting Power A/C 110 volt, single phase (standard) amp draw 15(+) amps Hand or foot control Optional A/C 220/460/575, three phase available Hand or foot control (standard) Larger/smaller platforms “V” backplates for rolls/coils Conveyors Safety skirting
Datasheet
Description
Low height 10” Tilt angle 0-90 degrees Safety Velocity fuses on each cylinder to eliminate the table from collapsing Hold down tabs on all four corners Cylinders Double acting Power A/C 110 volt, single phase (standard) amp draw 15(+) amps Hand or foot control Optional A/C 220/460/575, three phase available Hand or foot control (standard) Larger/smaller platforms “V” backplates for rolls/coils Conveyors Safety skirting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Upender - SU52-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Stationary Upender
SU52-40
Stationary Upender SU52-40
Low height 10” Tilt angle 0-90 degrees Safety Velocity fuses on each cylinder to eliminate the table from collapsing Hold down tabs on all four corners Cylinders Double acting Power A/C 110 volt, single phase (standard) amp draw 15(+) amps Hand or foot control Optional A/C 220/460/575, three phase available Hand or foot control (standard) Larger/smaller platforms “V” backplates for rolls/coils Conveyors Safety skirting

Low height

  • 10”

Tilt angle

  • 0-90 degrees

Safety

  • Velocity fuses on each cylinder to eliminate the table from collapsing
  • Hold down tabs on all four corners

Cylinders

  • Double acting

Power

  • A/C 110 volt, single phase (standard) amp draw 15(+) amps
  • Hand or foot control

Optional

  • A/C 220/460/575, three phase available
  • Hand or foot control (standard)
  • Larger/smaller platforms
  • “V” backplates for rolls/coils
  • Conveyors
  • Safety skirting
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Dumpers, Tilters, and Inverters
Product Number SU52-40
Product Name Stationary Upender
Equipment Type Inverter / Upender
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-460-5236 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 5 ft (15.24 dm)
View Details
Pneumatic Tilts -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 to 8000 lbs (907 to 3628 kg)
Tilt Angle 35 degrees
View Details
Stationary Upender - SU52-10 - Econo Lift Limited
Specs
Equipment Type Inverter / Upender
Weight Capacity 1000 lbs (454 kg)
Dump Height 0.8333 ft (2.54 dm)
View Details
TFLT Standard Floor Level Tilter - TFLT80-4848 - Titan Worldwide
Specs
Equipment Type Dumper / Tilter
Weight Capacity 8000 lbs (3628 kg)
Tilt Angle 45 degrees
View Details