Econo Lift Limited Stationary Dumper SD 60-20

Description
Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height, located above opening Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height Portability Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or foot controlled (optional) Air/Hydraulic Foot control (standard) Hand control (optional)
Datasheet
Description
Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height, located above opening Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height Portability Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or foot controlled (optional) Air/Hydraulic Foot control (standard) Hand control (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Dumper - SD 60-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Stationary Dumper
SD 60-20
Stationary Dumper SD 60-20
Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height, located above opening Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height Portability Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or foot controlled (optional) Air/Hydraulic Foot control (standard) Hand control (optional)

Base sizes

  • 48” wide x 36” long and 50” wide x 50” long

Dumping angle

  • 0 - 120 degrees

Retaining bar

  • Fixed bar - mounted 3” above container height, located above opening
  • Spring loaded bar available for multiple container heights (optional)

Safety

  • Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure
  • Hold down tabs in each corner
  • Flow control and pressure equalizing valve built in each pump
  • Fully enclosed sides to give the dumper stability, avoid spillage and funnel product

Options

  • Larger/smaller platform sizes
  • Increase/reduce pump height
  • Portability
  • Limit switchcases
  • Special electrical controls
  • Chute attachments
  • Galvanized, stainless steel, “Steel It’ epoxy paint
  • Stands for higher dumping applications
  • Side guards

Power supplies
A/C 110/1/60 volt
(standard)
Hand held (standard)
Foot control (optional)
A/C 220-460-575/3/60 volt
Hand or foot controlled (optional)
Air/Hydraulic
Foot control (standard)
Hand control (optional)

Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Dumpers, Tilters, and Inverters
Product Number SD 60-20
Product Name Stationary Dumper
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Portable (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Reach Dumper - HRDP-272-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 6 ft (18.29 dm)
View Details
Portable Drum Dumper - PDD48-7.5 - Econo Lift Limited
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Drum / Barrel
Common Features Portable
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Vibrator
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 3308 lbs (1500 kg)
Tilt Angle 95 degrees
View Details