Econo Lift Limited Stationary Dumper SD 48-40

Description
Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height, located above opening Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height Portability Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or foot controlled (optional) Air/Hydraulic Foot control (standard) Hand control (optional)
Description
Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height, located above opening Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height Portability Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or foot controlled (optional) Air/Hydraulic Foot control (standard) Hand control (optional)
Datasheet
Datasheet Summary
Powered by GS/AI

The Stationary Dumper model SD 48-40 from Econo Lift Limited has a capacity of 4,000 lbs and features a base size of 48 inches wide by 36 inches long. It offers a dumping angle ranging from 0 to 120 degrees, allowing for versatile material handling. The dumper is equipped with a fixed retaining bar mounted 3 inches above the container height, with an optional spring-loaded bar available for varying container heights. Safety features include a velocity fuse on each cylinder to prevent collapse due to hose failure, hold down tabs in each corner, and a flow control and pressure equalizing valve in each pump. The unit has fully enclosed sides to enhance stability and minimize spillage. Power supply options include standard A/C 110/1/60 volt and optional A/C 220-460-575/3/60 volt configurations, with both hand-held and foot control options available. Additional customization options are offered, including different platform sizes, pump height adjustments, and various material finishes.

Datasheet Summary
Powered by GS/AI

The Stationary Dumper model SD 48-40 from Econo Lift Limited has a capacity of 4,000 lbs and features a base size of 48 inches wide by 36 inches long. It offers a dumping angle ranging from 0 to 120 degrees, allowing for versatile material handling. The dumper is equipped with a fixed retaining bar mounted 3 inches above the container height, with an optional spring-loaded bar available for varying container heights. Safety features include a velocity fuse on each cylinder to prevent collapse due to hose failure, hold down tabs in each corner, and a flow control and pressure equalizing valve in each pump. The unit has fully enclosed sides to enhance stability and minimize spillage. Power supply options include standard A/C 110/1/60 volt and optional A/C 220-460-575/3/60 volt configurations, with both hand-held and foot control options available. Additional customization options are offered, including different platform sizes, pump height adjustments, and various material finishes.

Suppliers

Company
Product
Description
Supplier Links
Stationary Dumper - SD 48-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Stationary Dumper
SD 48-40
Stationary Dumper SD 48-40
Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height, located above opening Spring loaded bar available for multiple container heights (optional) Safety Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height Portability Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or foot controlled (optional) Air/Hydraulic Foot control (standard) Hand control (optional)

Base sizes

  • 48” wide x 36” long and 50” wide x 50” long

Dumping angle

  • 0 - 120 degrees

Retaining bar

  • Fixed bar - mounted 3” above container height, located above opening
  • Spring loaded bar available for multiple container heights (optional)

Safety

  • Velocity fuse is standard on each cylinder to eliminate dumpers from collapsing due to hose failure
  • Hold down tabs in each corner
  • Flow control and pressure equalizing valve built in each pump
  • Fully enclosed sides to give the dumper stability, avoid spillage and funnel product

Options

  • Larger/smaller platform sizes
  • Increase/reduce pump height
  • Portability
  • Limit switchcases
  • Special electrical controls
  • Chute attachments
  • Galvanized, stainless steel, “Steel It’ epoxy paint
  • Stands for higher dumping applications
  • Side guards

Power supplies
A/C 110/1/60 volt
(standard)
Hand held (standard)
Foot control (optional)
A/C 220-460-575/3/60 volt
Hand or foot controlled (optional)
Air/Hydraulic
Foot control (standard)
Hand control (optional)

Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Dumpers, Tilters, and Inverters
Product Number SD 48-40
Product Name Stationary Dumper
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Portable (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Upender - UE-1090 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 10000 lbs (4535 kg)
Tilt Angle 90 degrees
View Details
Portable Tote Box Tilters -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Box
Weight Capacity 2000 to 6000 lbs (907 to 2721 kg)
View Details
Stationary Upender - SU52-40 - Econo Lift Limited
Specs
Equipment Type Inverter / Upender
Weight Capacity 4000 lbs (1814 kg)
Dump Height 0.8333 ft (2.54 dm)
View Details
TFLT Standard Floor Level Tilter - TFLT60-4848 - Titan Worldwide
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Tilt Angle 45 degrees
View Details