Econo Lift Limited Self Propelled Lift Table PLT36-20

Description
Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Propelled Lift Table - PLT36-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Self Propelled Lift Table
PLT36-20
Self Propelled Lift Table PLT36-20
Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter

Platform Sizes

  • 24” wide x 36” long to 60” wide x 96” long

Base sizes

  • Standard 24, 36” wide x 36”, 48”, 60”, 72” long

Travel

  • 24”, 36”, 42”, 48” vertical travel

Lowered height of liFt table

  • 12”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals
  • Horn in control head

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points
  • Easy removable cover

Lift table options

  • Oversized platforms
  • Rotating tops - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Safety touch bars

Drive Unit/electrics

  • 24 volt system
  • Variable speed control - forward/reverse
  • Built in 24 volt charger

Control head

  • Butterfly switches for forward and reverse
  • Push buttons for raising and lowering of forks
  • Built in horn

Brakes

  • Engaged in upper thru lower position of the steering column when power is turned off
  • Electro-mechanical brake system

Steering

  • 180 degree turning radius
  • Handle ergonomically designed

Power supplies

  • D/C Battery 24 volt push button

Options

  • Longer Forks
  • Industrial battery
  • Industrial charger
  • Battery discharge indicator
  • Hour meter
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number PLT36-20
Product Name Self Propelled Lift Table
Tires Solid
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Propelled Lift Table - 3PLT36-60 - Econo Lift Limited
Specs
Tires Solid
Capacity 6000 lbs (2721 kg)
Lift Travel 36 inch (914 mm)
View Details
Drive On Loading Dock - DO-LD 60-10 - Econo Lift Limited
Specs
Features Handrails or Safety Rails
Capacity 1000 lbs (454 kg)
Lift Travel 60 inch (1524 mm)
View Details
Lift/Tilt Table - TR-SL42-40 - Econo Lift Limited
Specs
Features Tilting
Capacity 4000 lbs (1814 kg)
Lift Travel 42 inch (1067 mm)
View Details
Lift Table - SL48-40 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
View Details