- Trained on our vast library of engineering resources.

Econo Lift Limited Lift Table SL48-40

Description
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - SL48-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift Table
SL48-40
Lift Table SL48-40
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts

Platform Sizes

  • 24” wide x 36” long to 72” wide x 96” long

Base Sizes

  • Standard 24”,36”,48” wide x 36”,48”,60”,72” long

Travel

  • 24”,36”,42”,48” vertical travel

Lowered height

  • 7” & 9”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals

Power supplies
A/C 110/1/60 volt (standard)
Hand or foot operated
A/C 460/575/3/60 volt (opt.)
Hand or foot operated
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)

  • Internally mounted
  • Easily accessible for maintenance or repair
  • Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit
  • mounting
  • Rotating tops - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Safety touch bars
  • Semi-portable
  • Portable
  • Tandem lifts
  • Double scissor lifts
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number SL48-40
Product Name Lift Table
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Table - ABSL 20-4848 - Econo Lift Limited
Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Self Propelled Lift Table - PLT48-20 - Econo Lift Limited
Specs
Tires Solid
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Drive On Lift Table - DO-SL 38-40 - Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 38 inch (965 mm)
View Details
Lift Table - 3SL42-20 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 2000 lbs (907 kg)
Lift Travel 42 inch (1067 mm)
View Details