Econo Lift Limited Portable Drum Dumper PDD60-20

Description
Dump heights 36”, 48”, 60” Backplate diameter 24” Platform size 24” x 24” Casters/ wheels 8” dia. x 2” wide Retaining bar Fixed Adjustable Safety Velocity fuse (in case of hose failure it will stop unit from coming down) Down flow control - built into power pack, (pressure compensated) Heavy duty floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:pl atform, diameter of backplate, dump height, tilt angle Chute attachments Fixed retaining bars Stainless Steel Galvanized “Steel-it” epoxy finish paint Limit switches “V” groove back plate
Datasheet
Description
Dump heights 36”, 48”, 60” Backplate diameter 24” Platform size 24” x 24” Casters/ wheels 8” dia. x 2” wide Retaining bar Fixed Adjustable Safety Velocity fuse (in case of hose failure it will stop unit from coming down) Down flow control - built into power pack, (pressure compensated) Heavy duty floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:pl atform, diameter of backplate, dump height, tilt angle Chute attachments Fixed retaining bars Stainless Steel Galvanized “Steel-it” epoxy finish paint Limit switches “V” groove back plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Drum Dumper - PDD60-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Portable Drum Dumper
PDD60-20
Portable Drum Dumper PDD60-20
Dump heights 36”, 48”, 60” Backplate diameter 24” Platform size 24” x 24” Casters/ wheels 8” dia. x 2” wide Retaining bar Fixed Adjustable Safety Velocity fuse (in case of hose failure it will stop unit from coming down) Down flow control - built into power pack, (pressure compensated) Heavy duty floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:pl atform, diameter of backplate, dump height, tilt angle Chute attachments Fixed retaining bars Stainless Steel Galvanized “Steel-it” epoxy finish paint Limit switches “V” groove back plate

Dump heights

  • 36”, 48”, 60”

Backplate diameter

  • 24”

Platform size

  • 24” x 24”

Casters/ wheels

  • 8” dia. x 2” wide

Retaining bar

  • Fixed
  • Adjustable

Safety

  • Velocity fuse (in case of hose failure it will stop unit from coming down)
  • Down flow control - built into power pack, (pressure compensated)
  • Heavy duty floor lock

Power options
A/C 110 volt /1/60
Hand held pendant
(standard)
A/C 230/460/575/3/60
power
Optional
Air/Hydraulic
Foot control (standard)
Hand held pendant
(optional)
Options

  • Increase/decrease:platform, diameter of backplate, dump height, tilt angle
  • Chute attachments
  • Fixed retaining bars
  • Stainless Steel
  • Galvanized
  • “Steel-it” epoxy finish paint
  • Limit switches
  • “V” groove back plate
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Dumpers, Tilters, and Inverters
Product Number PDD60-20
Product Name Portable Drum Dumper
Equipment Type Dumper / Tilter
Bulk Container Type Drum / Barrel
Common Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

High Reach Dumper - HRDP-6120-4836 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 10 ft (30.48 dm)
View Details
Portable Drum Dumper - PDD48-20 - Econo Lift Limited
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Drum / Barrel
Common Features Portable
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Vibrator
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 4000 lbs (1814 kg)
Tilt Angle 180 degrees
View Details