Econo Lift Limited Tilt Table ABTRT-1-5050

Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves
Datasheet
Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Table - ABTRT-1-5050 - Econo Lift Limited
Mississauga, Ontario, Canada
Tilt Table
ABTRT-1-5050
Tilt Table ABTRT-1-5050
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves

Capacity

  • 1,000/2,000/4,000/6,000 lbs.

Tilt angle

  • 0-40 degrees (standard)

Front retaining lip

  • 8” high (standard)

Safety

  • Restraining chain
  • Maintenance Bar

Lowered height

  • 9”

Power supply air

  • Pedestal Mounted Hand Control (up/down valve)
  • Covered Foot Control (optional)

Safety

  • Bellow safety skirting
  • Retaining lip - larger or smaller
  • Conveyor or ball transfer tops

Options

  • Platforms: larger or smaller
  • Tilt Angle: restricted
  • Mounted on carousel
  • Ross air valves
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number ABTRT-1-5050
Product Name Tilt Table
Power Air
Control Hand; Foot (optional feature)
Features Rotating
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Tilt Platform, Stainless Steel, 80 x 120 mm, ±2.86° Range, M4 and M6 - M-TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High Capacity 90 Degree Upender - FF-7272-150 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 15000 lbs (? to 6803 kg)
Width / Diameter 6 ft (18.29 dm)
View Details