Ecologix Environmental Systems Coagulants & Flocculants CO-25

Description
Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal complex) is due to both their small size and to the electrical charge between particles. Conditioning a solution to promote the removal of suspended particles requires chemical coagulation and/or flocculation.
Description
Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal complex) is due to both their small size and to the electrical charge between particles. Conditioning a solution to promote the removal of suspended particles requires chemical coagulation and/or flocculation.

Suppliers

Company
Product
Description
Supplier Links
Coagulants & Flocculants - CO-25 - Ecologix Environmental Systems
Alpharetta, GA, USA
Coagulants & Flocculants
CO-25
Coagulants & Flocculants CO-25
Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal complex) is due to both their small size and to the electrical charge between particles. Conditioning a solution to promote the removal of suspended particles requires chemical coagulation and/or flocculation.

Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal complex) is due to both their small size and to the electrical charge between particles. Conditioning a solution to promote the removal of suspended particles requires chemical coagulation and/or flocculation.

Supplier's Site

Technical Specifications

  Ecologix Environmental Systems
Product Category Inorganic Chemicals and Compounds
Product Number CO-25
Product Name Coagulants & Flocculants
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
DOCOSENYLTRIETHOXYSILANE - SID4618.0 - Gelest, Inc.
Specs
Chemical Formula C 2 8 H 5 8 O 3 Si
CAS Number 330457-44-8
Purity 60 %
View Details
Sodium Meta Bisulfite 10% Aqueous - s2408 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 10% Aqueous
State of Matter Liquids
View Details