Umicore Metal Deposition Solutions ITO 83/17 99.5% 1.0-3.0mm 500g - 0702967 0702967

Description
Coating material ITO 83/17 % Purity 99.5% Form Granulate Dimensions 1.0 - 3.0 mm Quantity 500 g HazardPictogram GHS08 Statement Warning Theoretical density at 20°C in g/cm³ 7.1 (In2O3:SnO2 ratio 90:10) Melting point in °C 1730 10⁻² mbar in °C ~ 700 Sublimation Good Directly from Cu crucible Good Mo Good W Possible Mo Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.4 High ~ 1.1 at 550 nm: n 1.90-2.00 Application Transparent conductive film
Description
Coating material ITO 83/17 % Purity 99.5% Form Granulate Dimensions 1.0 - 3.0 mm Quantity 500 g HazardPictogram GHS08 Statement Warning Theoretical density at 20°C in g/cm³ 7.1 (In2O3:SnO2 ratio 90:10) Melting point in °C 1730 10⁻² mbar in °C ~ 700 Sublimation Good Directly from Cu crucible Good Mo Good W Possible Mo Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.4 High ~ 1.1 at 550 nm: n 1.90-2.00 Application Transparent conductive film

Suppliers

Company
Product
Description
Supplier Links
ITO 83/17 99.5% 1.0-3.0mm 500g - 0702967 - 0702967 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
ITO 83/17 99.5% 1.0-3.0mm 500g - 0702967
0702967
ITO 83/17 99.5% 1.0-3.0mm 500g - 0702967 0702967
Coating material ITO 83/17 % Purity 99.5% Form Granulate Dimensions 1.0 - 3.0 mm Quantity 500 g HazardPictogram GHS08 Statement Warning Theoretical density at 20°C in g/cm³ 7.1 (In2O3:SnO2 ratio 90:10) Melting point in °C 1730 10⁻² mbar in °C ~ 700 Sublimation Good Directly from Cu crucible Good Mo Good W Possible Mo Good Low residual pressure Good Reactive gas pressure Possible 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.4 High ~ 1.1 at 550 nm: n 1.90-2.00 Application Transparent conductive film

Coating material

ITO 83/17 %

Purity

99.5%

Form

Granulate

Dimensions

1.0 - 3.0 mm

Quantity

500 g

HazardPictogram

GHS08

Statement

Warning

Theoretical density at 20°C in g/cm³

7.1 (In2O3:SnO2 ratio 90:10)

Melting point in °C

1730

10⁻² mbar in °C

~ 700

Sublimation

Good

Directly from Cu crucible

Good

Mo

Good

W

Possible

Mo

Good

Low residual pressure

Good

Reactive gas pressure

Possible

100 - 200 °C

Good

200 - 300 °C

Good

possible

Possible

Low

~ 0.4

High

~ 1.1

at 550 nm: n

1.90-2.00

Application

Transparent conductive film

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0702967
Product Name ITO 83/17 99.5% 1.0-3.0mm 500g - 0702967
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238919 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Grignard Reagents - 3010 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 1-Naphthylmagnesium Bromide
Chemical Formula C10H7BrMg
View Details
YbF3 99.99% 0.2-5.0mm 500g - 0701830 - 0701830 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details