Ebinger Manufacturing Corp. Concrete Anchor WA3/8X3

Description
ANCHOR LENGTH 3 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 3/8 INCH EMBED DEPTH 1-5/8 INCH THREAD LENGTH 1-1/8 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 10 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet
Description
ANCHOR LENGTH 3 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 3/8 INCH EMBED DEPTH 1-5/8 INCH THREAD LENGTH 1-1/8 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 10 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - WA3/8X3 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
WA3/8X3
Concrete Anchor WA3/8X3
ANCHOR LENGTH 3 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 3/8 INCH EMBED DEPTH 1-5/8 INCH THREAD LENGTH 1-1/8 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 10 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
  • ANCHOR LENGTH 3 INCH
  • ANCHOR SIZE 3/8 INCH
  • DRILL SIZE 3/8 INCH
  • EMBED DEPTH 1-5/8 INCH
  • THREAD LENGTH 1-1/8 INCH
  • TYPE WEDGE
  • APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK
  • WEIGHT 10 LB PER 100 PIECES
  • STANDARD PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number WA3/8X3
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1743301 - RS Components, Ltd.
Specs
Hole Size 0.1969 inch (5 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Refractory Anchors and Insulation Studs - Steerhorn Refractory Anchor Studs -  - Nelson Fastener Systems
Specs
Types Refractory Anchors
Thread Size 0.1875 inch (4.76 mm)
Anchor Length 1.12 inch (28.57 mm)
View Details