HAND TYPE
HIGH SPEED MOLYBDENUM STEEL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
METAL CUT MATERIAL
18 TEETH PER INCH
10 PER STANDARD PACK
BLADE LENGTH - DECIMAL - UOM IN
Ebinger Manufacturing Corp.
Done
Datasheet
Description
HAND TYPE
HIGH SPEED MOLYBDENUM STEEL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
METAL CUT MATERIAL
18 TEETH PER INCH
10 PER STANDARD PACK
BLADE LENGTH - DECIMAL - UOM IN
HAND TYPE
HIGH SPEED MOLYBDENUM STEEL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
METAL CUT MATERIAL
18 TEETH PER INCH
10 PER STANDARD PACK
BLADE LENGTH - DECIMAL - UOM IN