HAND TYPE
ALLOY STEEL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
FERROUS METAL, NON FERROUS METAL CUT MATERIAL
24 TEETH PER INCH
10 PER STANDARD PACK
BLADE LENGTH - DECIMAL - UOM IN
Ebinger Manufacturing Corp.
Done
Datasheet
Description
HAND TYPE
ALLOY STEEL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
FERROUS METAL, NON FERROUS METAL CUT MATERIAL
24 TEETH PER INCH
10 PER STANDARD PACK
BLADE LENGTH - DECIMAL - UOM IN
HAND TYPE
ALLOY STEEL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
FERROUS METAL, NON FERROUS METAL CUT MATERIAL
24 TEETH PER INCH
10 PER STANDARD PACK
BLADE LENGTH - DECIMAL - UOM IN