Ebinger Manufacturing Corp. Drill Bit T9 3/4

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL REDUCED SHANK TYPE 1/2 INCH SHANK SIZE TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 1 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 3/4 INCH DRILL DIAMETER - DECIMAL .75 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/4 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL REDUCED SHANK TYPE 1/2 INCH SHANK SIZE TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 1 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 3/4 INCH DRILL DIAMETER - DECIMAL .75 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/4 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T9 3/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T9 3/4
Drill Bit T9 3/4
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL REDUCED SHANK TYPE 1/2 INCH SHANK SIZE TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 1 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 3/4 INCH DRILL DIAMETER - DECIMAL .75 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/4 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 1
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 3/4 INCH
  • DRILL DIAMETER - DECIMAL .75
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/4
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T9 3/4
Product Name Drill Bit
Product Drill
Drill Type Twist; Jobber
Cutting Application Plastic; Steel; Wood
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/2 X 1/2 X 1 X 4 - 2F RH CARBIDE - 0235T00810004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details