Ebinger Manufacturing Corp. Drill Bit T2 35

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #35 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #35 DRILL DIAMETER - DECIMAL .11 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #35 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #35 DRILL DIAMETER - DECIMAL .11 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T2 35 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T2 35
Drill Bit T2 35
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #35 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #35 DRILL DIAMETER - DECIMAL .11 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • #35 SHANK SIZE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER #35
  • DRILL DIAMETER - DECIMAL .11
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T2 35
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Annular Core Cutters - ICECUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Drill Bit - T1 31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details