Ebinger Manufacturing Corp. Drill Bit T1 9/32

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1 9/32 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T1 9/32
Drill Bit T1 9/32
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 9/32 INCH SHANK SIZE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 9/32 INCH
  • DRILL DIAMETER - DECIMAL .2812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/32
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T1 9/32
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - JD11/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.172 inch (4.4 mm)
View Details