Ebinger Manufacturing Corp. Drill Bit T1 3/32

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .0937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .0937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1 3/32 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T1 3/32
Drill Bit T1 3/32
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .0937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 3/32 INCH SHANK SIZE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 3/32 INCH
  • DRILL DIAMETER - DECIMAL .0937
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/32
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T1 3/32
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - DE9/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Steel
View Details