Ebinger Manufacturing Corp. Anchor SA1/4X1-3/8

Description
SLEEVE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 875 LB AT 2000 PSI (TENSION), 1430 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH BOLT SIZE 3/16 INCH DIA APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
Datasheet
Description
SLEEVE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 875 LB AT 2000 PSI (TENSION), 1430 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH BOLT SIZE 3/16 INCH DIA APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLEEVE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 875 LB AT 2000 PSI (TENSION), 1430 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH BOLT SIZE 3/16 INCH DIA APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
  • SLEEVE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-3/8 INCH ANCHOR LENGTH
  • 875 LB AT 2000 PSI (TENSION), 1430 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING
  • 1/4 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/8 INCH EMBED DEPTH
  • BOLT SIZE 3/16 INCH DIA
  • APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number SA1/4X1-3/8
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 5266621 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Anchor - 02842 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 1.25 inch (31.75 mm)
View Details