Ebinger Manufacturing Corp. Concrete Anchor ECA5/16

Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet
Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - ECA5/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
ECA5/16
Concrete Anchor ECA5/16
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
  • ANCHOR LENGTH 1-3/8 INCH
  • ANCHOR SIZE 5/16 INCH
  • MATERIAL PLASTIC
  • TYPE CONICAL
  • ECA MODEL
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC BOX
  • STANDARD PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number ECA5/16
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 5266586 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Anchor - HD1/4X2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 2 inch (50.8 mm)
View Details