NIRXL38 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIRXL38
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
3/8 INCH MAX. BORE DIAMETER
.375 MAX. BORE DIAMETER - DECIMAL
3/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
3/8 INCH MAX. BORE DIAMETER
.375 MAX. BORE DIAMETER - DECIMAL
3/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
3/8 INCH MAX. BORE DIAMETER
.375 MAX. BORE DIAMETER - DECIMAL
3/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- SOLID TYPE
- HEAT TREATED MATERIAL
- 16 INCH OVERALL LENGTH
- 3/8 INCH MAX. BORE DIAMETER
- .375 MAX. BORE DIAMETER - DECIMAL
- 3/8 MAX. BORE DIAMETER - FRACTIONAL
- PACKAGING TYPE HANG-UP POUCH
- ITEMS/FEATURES LONG SHANK
- MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIRXL38 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Carbide
View Details
Diameter
0.098 inch (2.5 mm)
OAL
2.24 inch (57 mm)
Material
High Speed Steel; Hss
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Jobber
Cutting Application
Steel
View Details