MD-097 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-097
Description
Diameter (metric):
0.97mm
Flute Length (metric):
6.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.97mm
Flute Length (metric):
6.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-097
Diameter (metric):
0.97mm
Flute Length (metric):
6.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 0.97mm |
| Flute Length (metric): | 6.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-097 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.375 inch (60.3 mm)
Material
Bi-Metal
View Details
Drill Type
Twist
Diameter
0.394 inch (10.0 mm)
OAL
5.24 inch (133 mm)
View Details
DEWALT Industrial Tool Co.
Product
Drill
Drill Type
Jobber
Cutting Application
General Purpose
View Details
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details