Ebinger Manufacturing Corp. Wood Spade Bit NIR9/16

Description
SOLID TYPE HEAT TREATED MATERIAL 9/16 INCH MAX. BORE DIAMETER .5625 MAX. BORE DIAMETER - DECIMAL 9/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE HEAT TREATED MATERIAL 9/16 INCH MAX. BORE DIAMETER .5625 MAX. BORE DIAMETER - DECIMAL 9/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - NIR9/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Spade Bit
NIR9/16
Wood Spade Bit NIR9/16
SOLID TYPE HEAT TREATED MATERIAL 9/16 INCH MAX. BORE DIAMETER .5625 MAX. BORE DIAMETER - DECIMAL 9/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • HEAT TREATED MATERIAL
  • 9/16 INCH MAX. BORE DIAMETER
  • .5625 MAX. BORE DIAMETER - DECIMAL
  • 9/16 MAX. BORE DIAMETER - FRACTIONAL
  • HEX SHANK TYPE
  • ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number NIR9/16
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239936 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - NIR15/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details