Ebinger Manufacturing Corp. Wood Spade Bit NIR15/16

Description
SOLID TYPE HEAT TREATED MATERIAL 15/16 INCH MAX. BORE DIAMETER .9375 MAX. BORE DIAMETER - DECIMAL 15/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE HEAT TREATED MATERIAL 15/16 INCH MAX. BORE DIAMETER .9375 MAX. BORE DIAMETER - DECIMAL 15/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - NIR15/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Spade Bit
NIR15/16
Wood Spade Bit NIR15/16
SOLID TYPE HEAT TREATED MATERIAL 15/16 INCH MAX. BORE DIAMETER .9375 MAX. BORE DIAMETER - DECIMAL 15/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • HEAT TREATED MATERIAL
  • 15/16 INCH MAX. BORE DIAMETER
  • .9375 MAX. BORE DIAMETER - DECIMAL
  • 15/16 MAX. BORE DIAMETER - FRACTIONAL
  • HEX SHANK TYPE
  • ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number NIR15/16
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - JD7/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.438 inch (11.1 mm)
View Details