Ebinger Manufacturing Corp. Wood Spade Bit NIR11/16

Description
SOLID TYPE HEAT TREATED MATERIAL 11/16 INCH MAX. BORE DIAMETER .6875 MAX. BORE DIAMETER - DECIMAL 11/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE HEAT TREATED MATERIAL 11/16 INCH MAX. BORE DIAMETER .6875 MAX. BORE DIAMETER - DECIMAL 11/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - NIR11/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Spade Bit
NIR11/16
Wood Spade Bit NIR11/16
SOLID TYPE HEAT TREATED MATERIAL 11/16 INCH MAX. BORE DIAMETER .6875 MAX. BORE DIAMETER - DECIMAL 11/16 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • HEAT TREATED MATERIAL
  • 11/16 INCH MAX. BORE DIAMETER
  • .6875 MAX. BORE DIAMETER - DECIMAL
  • 11/16 MAX. BORE DIAMETER - FRACTIONAL
  • HEX SHANK TYPE
  • ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number NIR11/16
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Annular Core Cutters - ICECUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Wire Installation Drill Bit - 818R3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Tapered; Square
View Details