Ebinger Manufacturing Corp. Wire Installation Drill Bit 818R3/8

Description
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH TAPER SQUARE SHANK TYPE 3/8 INCH DRILL SIZE
Datasheet
Description
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH TAPER SQUARE SHANK TYPE 3/8 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 818R3/8 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wire Installation Drill Bit
818R3/8
Wire Installation Drill Bit 818R3/8
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH TAPER SQUARE SHANK TYPE 3/8 INCH DRILL SIZE
  • EXTRA LENGTH TYPE
  • 18 INCH OVERALL LENGTH
  • TAPER SQUARE SHANK TYPE
  • 3/8 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number 818R3/8
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Drill Bit - T1 3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details