Ebinger Manufacturing Corp. Wood Spade Bit NIR1/4

Description
SOLID TYPE HEAT TREATED MATERIAL 1/4 INCH MAX. BORE DIAMETER .25 MAX. BORE DIAMETER - DECIMAL 1/4 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE HEAT TREATED MATERIAL 1/4 INCH MAX. BORE DIAMETER .25 MAX. BORE DIAMETER - DECIMAL 1/4 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - NIR1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Spade Bit
NIR1/4
Wood Spade Bit NIR1/4
SOLID TYPE HEAT TREATED MATERIAL 1/4 INCH MAX. BORE DIAMETER .25 MAX. BORE DIAMETER - DECIMAL 1/4 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • HEAT TREATED MATERIAL
  • 1/4 INCH MAX. BORE DIAMETER
  • .25 MAX. BORE DIAMETER - DECIMAL
  • 1/4 MAX. BORE DIAMETER - FRACTIONAL
  • HEX SHANK TYPE
  • ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number NIR1/4
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Engraving and Countersink -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Cutting Application General Purpose
View Details
High Speed Drill 220B-5/16 - 220B-5/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details