Ebinger Manufacturing Corp. Masonry Bit JRP85

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 3 HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1 SHANK DIAMETER 1/2 INCH
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 3 HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1 SHANK DIAMETER 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP85 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP85
Masonry Bit JRP85
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 3 HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1 SHANK DIAMETER 1/2 INCH
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE
  • STANDARD PACKAGE 3
  • HOLE DIAMETER 1 INCH
  • HOLE DIAMETER - DECIMAL 1
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1
  • SHANK DIAMETER 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP85
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - JD17/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.266 inch (6.7 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-280 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details