Ebinger Manufacturing Corp. Masonry Bit JRP5

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/16 INCH DRILL SIZE
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP5 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP5
Masonry Bit JRP5
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/16 INCH DRILL SIZE
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH DIA SHANK SIZE
  • UNIFORM DIRECTION OF CUT
  • HARDENED PROCESS
  • 3/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP5
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details