Ebinger Manufacturing Corp. Drill Bit Sets JD80

Description
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL ROLL FORGED MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 495 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 11/64, 3/16, 13/64, 7/32, 15/64, 1/4, 17/64, 9/32, 19/64, 5/16, 21/64, 11/32, 23/64, 3/8, 25/64, 13/32, 27/64, 7/16, 29/64, 15/32, 31/64, 1/2 INCH TYPE JOBBER LENGTH PACKAGING TYPE CABINET DISPLAY CABINET SIZE 19-3/4 INCH LENGTH X 18-1/2 INCH HEIGHT X 10 1.2 INCH DEPTH STANDARDS AND SPECIFICATION DIN 1414 CONSTRUCTION
Datasheet
Description
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL ROLL FORGED MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 495 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 11/64, 3/16, 13/64, 7/32, 15/64, 1/4, 17/64, 9/32, 19/64, 5/16, 21/64, 11/32, 23/64, 3/8, 25/64, 13/32, 27/64, 7/16, 29/64, 15/32, 31/64, 1/2 INCH TYPE JOBBER LENGTH PACKAGING TYPE CABINET DISPLAY CABINET SIZE 19-3/4 INCH LENGTH X 18-1/2 INCH HEIGHT X 10 1.2 INCH DEPTH STANDARDS AND SPECIFICATION DIN 1414 CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - JD80 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit Sets
JD80
Drill Bit Sets JD80
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL ROLL FORGED MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 495 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 11/64, 3/16, 13/64, 7/32, 15/64, 1/4, 17/64, 9/32, 19/64, 5/16, 21/64, 11/32, 23/64, 3/8, 25/64, 13/32, 27/64, 7/16, 29/64, 15/32, 31/64, 1/2 INCH TYPE JOBBER LENGTH PACKAGING TYPE CABINET DISPLAY CABINET SIZE 19-3/4 INCH LENGTH X 18-1/2 INCH HEIGHT X 10 1.2 INCH DEPTH STANDARDS AND SPECIFICATION DIN 1414 CONSTRUCTION
  • COATING BLACK OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL ROLL FORGED
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 495
  • POINT ANGLE 118
  • POINT ANGLE - UOM DEG
  • SIZE 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 11/64, 3/16, 13/64, 7/32, 15/64, 1/4, 17/64, 9/32, 19/64, 5/16, 21/64, 11/32, 23/64, 3/8, 25/64, 13/32, 27/64, 7/16, 29/64, 15/32, 31/64, 1/2 INCH
  • TYPE JOBBER LENGTH
  • PACKAGING TYPE CABINET
  • DISPLAY CABINET SIZE 19-3/4 INCH LENGTH X 18-1/2 INCH HEIGHT X 10 1.2 INCH DEPTH
  • STANDARDS AND SPECIFICATION DIN 1414 CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD80
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-078 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit Set - E21M - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill Set
Drill Type Twist; Jobber
Angle 118 degrees
View Details