Ebinger Manufacturing Corp. Drill Bit Set E21M

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE COATED FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE TWIST FLUTE TYPE 21 DRILL(S) 1/64 INCH INCREMENT DRILL SIZE POINT ANGLE (DEG) 118
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE COATED FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE TWIST FLUTE TYPE 21 DRILL(S) 1/64 INCH INCREMENT DRILL SIZE POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - E21M - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit Set
E21M
Drill Bit Set E21M
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE COATED FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE TWIST FLUTE TYPE 21 DRILL(S) 1/64 INCH INCREMENT DRILL SIZE POINT ANGLE (DEG) 118
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE COATED FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 3/8 INCH MAX. DRILL SIZE
  • TWIST FLUTE TYPE
  • 21 DRILL(S)
  • 1/64 INCH INCREMENT DRILL SIZE
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number E21M
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Masonry Bit - JRP31 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
View Details