Ebinger Manufacturing Corp. Drill Bit JD7/16

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 7/16 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 7/16 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD7/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD7/16
Drill Bit JD7/16
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 7/16 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK FINISH
  • STRAIGHT SHANK TYPE
  • RIGHT HAND DIRECTION OF CUT
  • STEAM TEMPERING, ROLL FORGING PROCESS
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • 7/16 INCH DRILL SIZE
  • TOLERANCE H 8
  • APPLICABLE STANDARD DIN 338
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD7/16
Product Name Drill Bit
Product Drill
Drill Type Twist; Jobber
Diameter 0.438 inch (11.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - JD13/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.203 inch (5.2 mm)
View Details