Ebinger Manufacturing Corp. Drill Bit JD3/16

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 3/16 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 3/16 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD3/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD3/16
Drill Bit JD3/16
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 3/16 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK FINISH
  • STRAIGHT SHANK TYPE
  • RIGHT HAND DIRECTION OF CUT
  • STEAM TEMPERING, ROLL FORGING PROCESS
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • TOLERANCE H 8
  • APPLICABLE STANDARD DIN 338
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD3/16
Product Name Drill Bit
Product Drill
Drill Type Twist; Jobber
Diameter 0.188 inch (4.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Taper Shank Drill 200C-3/16 - 200C-3/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
15/32" Cobalt Screw Machine Length Drill - DD4130B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details