Ebinger Manufacturing Corp. Drill Bit JD21/64

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 21/64 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 21/64 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD21/64 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD21/64
Drill Bit JD21/64
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 21/64 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK FINISH
  • STRAIGHT SHANK TYPE
  • RIGHT HAND DIRECTION OF CUT
  • STEAM TEMPERING, ROLL FORGING PROCESS
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • 21/64 INCH DRILL SIZE
  • TOLERANCE H 8
  • APPLICABLE STANDARD DIN 338
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD21/64
Product Name Drill Bit
Product Drill
Drill Type Twist; Jobber
Diameter 0.328 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details