Ebinger Manufacturing Corp. Drill Bit JD19/64

Description
JOBBERS LENGTH TYPE ROLL FORGED HSS MATERIAL STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 118 POINT ANGLE APPLICABLE STANDARD DIN 338 STANDARD PACKAGE 10 TOLERANCE H 8 COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE ROLL FORGED HSS MATERIAL STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 118 POINT ANGLE APPLICABLE STANDARD DIN 338 STANDARD PACKAGE 10 TOLERANCE H 8 COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD19/64 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD19/64
Drill Bit JD19/64
JOBBERS LENGTH TYPE ROLL FORGED HSS MATERIAL STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 118 POINT ANGLE APPLICABLE STANDARD DIN 338 STANDARD PACKAGE 10 TOLERANCE H 8 COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • ROLL FORGED HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 19/64 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 118 POINT ANGLE
  • APPLICABLE STANDARD DIN 338
  • STANDARD PACKAGE 10
  • TOLERANCE H 8
  • COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH
  • DRILL DIAMETER 19/64 INCH
  • DRILL DIAMETER - DECIMAL .2968
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD19/64
Product Name Drill Bit
Product Drill
Drill Type Jobber
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - JD7/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.219 inch (5.6 mm)
View Details