Ebinger Manufacturing Corp. Anchor HD1/4X1

Description
HAMMER DRIVE, NAIL-IN, EXPANSION TYPE ZINC (BODY), CARBON STEEL (PIN) MATERIAL 1 INCH ANCHOR LENGTH 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH
Datasheet
Description
HAMMER DRIVE, NAIL-IN, EXPANSION TYPE ZINC (BODY), CARBON STEEL (PIN) MATERIAL 1 INCH ANCHOR LENGTH 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor HD1/4X1
HAMMER DRIVE, NAIL-IN, EXPANSION TYPE ZINC (BODY), CARBON STEEL (PIN) MATERIAL 1 INCH ANCHOR LENGTH 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH
  • HAMMER DRIVE, NAIL-IN, EXPANSION TYPE
  • ZINC (BODY), CARBON STEEL (PIN) MATERIAL
  • 1 INCH ANCHOR LENGTH
  • 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING
  • 1/4 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 3/4 INCH EMBED DEPTH
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number HD1/4X1
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1777062 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Concrete Anchor - 02728 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 3.25 inch (82.55 mm)
View Details